SILVER MICA CAPACITOR, 0.024UF, 500V, 1%, RADIAL; Capacitance:24000pF;
CAP MICA 0.024UF 1% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C3462 | CD42FD243FO3 |
| Product Name | Silver Mica Capacitor, 0.024Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.0240 microF | 0.0240 microF |
| Capacitance Tolerance | 1 (+/- %) |