Cornell Dubilier Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD42FD223JO3F

Description
SILVER MICA CAPACITOR, 0.022UF, 500V, 5%, RADIAL; Capacitance:22000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.1mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.022UF, 500V, 5%, RADIAL; Capacitance:22000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K1242 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K1242
Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K1242
SILVER MICA CAPACITOR, 0.022UF, 500V, 5%, RADIAL; Capacitance:22000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.022UF, 500V, 5%, RADIAL; Capacitance:22000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.1mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD42FD223JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD223JO3F
Mica and PTFE Capacitors CD42FD223JO3F
CAP MICA 0.022UF 5% 500V RADIAL

CAP MICA 0.022UF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1242 CD42FD223JO3F
Product Name Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers