Cornell Dubilier Silver Mica Capacitor, 0.068Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD42FC683FO3

Description
SILVER MICA CAPACITOR, 0.068UF, 300V, 1%, RADIAL; Capacitance:68000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.068UF, 300V, 1%, RADIAL; Capacitance:68000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.068Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3453 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.068Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3453
Silver Mica Capacitor, 0.068Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3453
SILVER MICA CAPACITOR, 0.068UF, 300V, 1%, RADIAL; Capacitance:68000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.068UF, 300V, 1%, RADIAL; Capacitance:68000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3453
Product Name Silver Mica Capacitor, 0.068Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers