Cornell Dubilier Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD42FC563GO3F

Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 81K1229 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
81K1229
Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier 81K1229
SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1229
Product Name Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details