Cornell Dubilier Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD42FA823FO3F

Description
SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 81K1225 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier
81K1225
Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier 81K1225
SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD42FA823FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FA823FO3F
Mica and PTFE Capacitors CD42FA823FO3F
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1225 CD42FA823FO3F
Product Name Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0820 microF 0.0820 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers