Cornell Dubilier Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD42FA823FO3

Description
SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3444 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3444
Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3444
SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.082UF, 100V, 1%, RADIAL; Capacitance:82000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD42FA823FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FA823FO3
Mica and PTFE Capacitors CD42FA823FO3
CAP MICA 0.082UF 1% 100V RADIAL

CAP MICA 0.082UF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3444 CD42FA823FO3
Product Name Silver Mica Capacitor, 0.082Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0820 microF 0.0820 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers