Cornell Dubilier Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD42FA753GO3F

Description
SILVER MICA CAPACITOR, 0.075UF, 100V, 2%, RADIAL; Capacitance:75000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.075UF, 100V, 2%, RADIAL; Capacitance:75000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 81K1223 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier
81K1223
Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier 81K1223
SILVER MICA CAPACITOR, 0.075UF, 100V, 2%, RADIAL; Capacitance:75000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.075UF, 100V, 2%, RADIAL; Capacitance:75000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD42FA753GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FA753GO3F
Mica and PTFE Capacitors CD42FA753GO3F
CAP MICA 0.075UF 2% 100V RADIAL

CAP MICA 0.075UF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1223 CD42FA753GO3F
Product Name Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0750 microF 0.0750 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers