Cornell Dubilier Mica and PTFE Capacitors CD42FA753GO3

Description
CAP MICA 0.075UF 2% 100V RADIAL
Datasheet
Description
CAP MICA 0.075UF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD42FA753GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FA753GO3
Mica and PTFE Capacitors CD42FA753GO3
CAP MICA 0.075UF 2% 100V RADIAL

CAP MICA 0.075UF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3442 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3442
Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3442
SILVER MICA CAPACITOR, 0.075UF, 100V, 2%, RADIAL; Capacitance:75000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.075UF, 100V, 2%, RADIAL; Capacitance:75000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD42FA753GO3 12C3442
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.075Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers