Cornell Dubilier Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD30FD912JO3

Description
SILVER MICA CAPACITOR 9100PF, 500V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 9100PF, 500V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1277 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1277
Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1277
SILVER MICA CAPACITOR 9100PF, 500V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 9100PF, 500V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FD912JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD912JO3
Mica and PTFE Capacitors CD30FD912JO3
CAP MICA 9100PF 5% 500V RADIAL

CAP MICA 9100PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1277 CD30FD912JO3
Product Name Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0091 microF 0.0091 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers