Cornell Dubilier Mica and PTFE Capacitors CD30FD562GO3F

Description
CAP MICA 5600PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 5600PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD562GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD562GO3F
Mica and PTFE Capacitors CD30FD562GO3F
CAP MICA 5600PF 2% 500V RADIAL

CAP MICA 5600PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 5600Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K1034 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5600Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K1034
Silver Mica Capacitor 5600Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K1034
SILVER MICA CAPACITOR 5600PF, 500V, 2%, RADIAL; Capacitance:5600pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 5600PF, 500V, 2%, RADIAL; Capacitance:5600pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD562GO3F 81K1034
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 5600Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers