Cornell Dubilier Mica and PTFE Capacitors CD30FD512FO3F

Description
CAP MICA 5100PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 5100PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD512FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD512FO3F
Mica and PTFE Capacitors CD30FD512FO3F
CAP MICA 5100PF 1% 500V RADIAL

CAP MICA 5100PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K1030 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K1030
Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K1030
SILVER MICA CAPACITOR 5100PF, 500V, 1%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 5100PF, 500V, 1%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD512FO3F 81K1030
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0051 microF 0.0051 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details