CAP MICA 3900PF 2% 500V RADIAL
SILVER MICA CAPACITOR 3900PF, 500V, 2%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD30FD392GO3F | 81K1019 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 3900Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 0.0039 microF | 0.0039 microF |