Cornell Dubilier Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD30FD302FO3F

Description
SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K1009 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K1009
Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K1009
SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD30FD302FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD302FO3F
Mica and PTFE Capacitors CD30FD302FO3F
CAP MICA 3000PF 1% 500V RADIAL

CAP MICA 3000PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1009 CD30FD302FO3F
Product Name Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0030 microF 0.0030 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details