Cornell Dubilier Mica and PTFE Capacitors CD30FD272FO3F

Description
CAP MICA 2700PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 2700PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD272FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD272FO3F
Mica and PTFE Capacitors CD30FD272FO3F
CAP MICA 2700PF 1% 500V RADIAL

CAP MICA 2700PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K1006 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K1006
Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K1006
SILVER MICA CAPACITOR 2700PF, 500V, 1%, RADIAL; Capacitance:2700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 2700PF, 500V, 1%, RADIAL; Capacitance:2700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD272FO3F 81K1006
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers