Cornell Dubilier Silver Mica Capacitor, 0.02Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD30FD203FO3

Description
SILVER MICA CAPACITOR, 0.02UF, 500V, 1%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.02UF, 500V, 1%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.02Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3220 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.02Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3220
Silver Mica Capacitor, 0.02Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3220
SILVER MICA CAPACITOR, 0.02UF, 500V, 1%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.02UF, 500V, 1%, RADIAL; Capacitance:20000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FD203FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD203FO3
Mica and PTFE Capacitors CD30FD203FO3
CAP MICA 0.02UF 1% 500V RADIAL

CAP MICA 0.02UF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3220 CD30FD203FO3
Product Name Silver Mica Capacitor, 0.02Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0200 microF 0.0200 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details