Cornell Dubilier Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD30FD153JO3F

Description
SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0981 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0981
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0981
SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD30FD153JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD153JO3F
Mica and PTFE Capacitors CD30FD153JO3F
CAP MICA 0.015UF 5% 500V RADIAL

CAP MICA 0.015UF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0981 CD30FD153JO3F
Product Name Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers