Cornell Dubilier Silver Mica Capacitor, 0.015Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD30FD153GO3F

Description
SILVER MICA CAPACITOR, 0.015UF, 500V, 2%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.015UF, 500V, 2%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.015Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0980 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.015Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0980
Silver Mica Capacitor, 0.015Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0980
SILVER MICA CAPACITOR, 0.015UF, 500V, 2%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.015UF, 500V, 2%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD30FD153GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD153GO3F
Mica and PTFE Capacitors CD30FD153GO3F
CAP MICA 0.015UF 2% 500V RADIAL

CAP MICA 0.015UF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0980 CD30FD153GO3F
Product Name Silver Mica Capacitor, 0.015Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details