Cornell Dubilier Silver Mica Capacitor, 0.012Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD30FD123GO3

Description
SILVER MICA CAPACITOR, 0.012UF, 500V, 2%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.012UF, 500V, 2%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.012Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 98F008 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.012Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
98F008
Silver Mica Capacitor, 0.012Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 98F008
SILVER MICA CAPACITOR, 0.012UF, 500V, 2%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.012UF, 500V, 2%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FD123GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD123GO3
Mica and PTFE Capacitors CD30FD123GO3
CAP MICA 0.012UF 2% 500V RADIAL

CAP MICA 0.012UF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 98F008 CD30FD123GO3
Product Name Silver Mica Capacitor, 0.012Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0120 microF 0.0120 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers