Cornell Dubilier Silver Mica Capacitor, 0.01Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD30FD103JO3F

Description
SILVER MICA CAPACITOR, 0.01UF, 500V, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.01UF, 500V, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.01Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0969 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.01Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0969
Silver Mica Capacitor, 0.01Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0969
SILVER MICA CAPACITOR, 0.01UF, 500V, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.01UF, 500V, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD30FD103JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD103JO3F
Mica and PTFE Capacitors CD30FD103JO3F
CAP MICA 10000PF 5% 500V RADIAL

CAP MICA 10000PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0969 CD30FD103JO3F
Product Name Silver Mica Capacitor, 0.01Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details