CAP MICA 0.03UF 5% 300V RADIAL
SILVER MICA CAPACITOR, 0.03UF, 300V, 5%, RADIAL; Capacitance:30000pF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD30FC303JO3F | 81K0966 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor, 0.03Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 0.0300 microF | 0.0300 microF |