Cornell Dubilier Mica and PTFE Capacitors CD30FC243GO3

Description
CAP MICA 0.024UF 2% 300V RADIAL
Datasheet
Description
CAP MICA 0.024UF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FC243GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC243GO3
Mica and PTFE Capacitors CD30FC243GO3
CAP MICA 0.024UF 2% 300V RADIAL

CAP MICA 0.024UF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.024Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3190 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.024Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3190
Silver Mica Capacitor, 0.024Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3190
SILVER MICA CAPACITOR, 0.024UF, 300V, 2%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.024UF, 300V, 2%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FC243GO3 12C3190
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.024Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers