Cornell Dubilier Mica and PTFE Capacitors CD30FC243FO3F

Description
CAP MICA 0.024UF 1% 300V RADIAL
Datasheet
Description
CAP MICA 0.024UF 1% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FC243FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC243FO3F
Mica and PTFE Capacitors CD30FC243FO3F
CAP MICA 0.024UF 1% 300V RADIAL

CAP MICA 0.024UF 1% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 81K0955 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
81K0955
Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier 81K0955
SILVER MICA CAPACITOR, 0.024UF, 300V, 1%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.024UF, 300V, 1%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FC243FO3F 81K0955
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0240 microF 0.0240 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers