Cornell Dubilier Mica and PTFE Capacitors CD30FA363JO3

Description
CAP MICA 0.036UF 5% 100V RADIAL
Datasheet
Description
CAP MICA 0.036UF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FA363JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FA363JO3
Mica and PTFE Capacitors CD30FA363JO3
CAP MICA 0.036UF 5% 100V RADIAL

CAP MICA 0.036UF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.036Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C3188 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.036Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C3188
Silver Mica Capacitor, 0.036Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C3188
SILVER MICA CAPACITOR, 0.036UF, 100V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.036UF, 100V, 5%, RADIAL; Capacitance:36000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FA363JO3 12C3188
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.036Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers