Cornell Dubilier Mica and PTFE Capacitors CD30FA363FO3

Description
CAP MICA 0.036UF 1% 100V RADIAL
Datasheet
Description
CAP MICA 0.036UF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FA363FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FA363FO3
Mica and PTFE Capacitors CD30FA363FO3
CAP MICA 0.036UF 1% 100V RADIAL

CAP MICA 0.036UF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3186 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3186
Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3186
SILVER MICA CAPACITOR, 0.036UF, 100V, 1%, RADIAL; Capacitance:36000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.036UF, 100V, 1%, RADIAL; Capacitance:36000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FA363FO3 12C3186
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.036Uf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers