Cornell Dubilier Mica and PTFE Capacitors CD19FD911FO3

Description
CAP MICA 910PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 910PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD911FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD911FO3
Mica and PTFE Capacitors CD19FD911FO3
CAP MICA 910PF 1% 500V RADIAL

CAP MICA 910PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 910Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3181 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 910Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3181
Silver Mica Capacitor 910Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3181
SILVER MICA CAPACITOR 910PF, 500V, 1%, RADIAL; Capacitance:910pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 910PF, 500V, 1%, RADIAL; Capacitance:910pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD911FO3 12C3181
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 910Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers