Cornell Dubilier Silver Mica Capacitor 800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD801FO3

Description
SILVER MICA CAPACITOR 800PF, 500V, 1%, RADIAL; Capacitance:800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No
Description
SILVER MICA CAPACITOR 800PF, 500V, 1%, RADIAL; Capacitance:800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 83H0667 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
83H0667
Silver Mica Capacitor 800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 83H0667
SILVER MICA CAPACITOR 800PF, 500V, 1%, RADIAL; Capacitance:800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

SILVER MICA CAPACITOR 800PF, 500V, 1%, RADIAL; Capacitance:800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83H0667
Product Name Silver Mica Capacitor 800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers