Cornell Dubilier Silver Mica Capacitor 510Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD511FO3F

Description
SILVER MICA CAPACITOR 510PF, 500V, 1%, RADIAL; Capacitance:510pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 510PF, 500V, 1%, RADIAL; Capacitance:510pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 510Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0922 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 510Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0922
Silver Mica Capacitor 510Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0922
SILVER MICA CAPACITOR 510PF, 500V, 1%, RADIAL; Capacitance:510pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 510PF, 500V, 1%, RADIAL; Capacitance:510pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FD511FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD511FO3F
Mica and PTFE Capacitors CD19FD511FO3F
CAP MICA 510PF 1% 500V RADIAL

CAP MICA 510PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0922 CD19FD511FO3F
Product Name Silver Mica Capacitor 510Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers