Cornell Dubilier Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD19FD502JO3

Description
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81F1110 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81F1110
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81F1110
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No

SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD502JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD502JO3
Mica and PTFE Capacitors CD19FD502JO3
CAP MICA 5000PF 5% 500V RADIAL

CAP MICA 5000PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81F1110 CD19FD502JO3
Product Name Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0050 microF 0.0050 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details