Cornell Dubilier Mica and PTFE Capacitors CD19FD471JO3

Description
CAP MICA 470PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 470PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD471JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD471JO3
Mica and PTFE Capacitors CD19FD471JO3
CAP MICA 470PF 5% 500V RADIAL

CAP MICA 470PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 470Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1243 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 470Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1243
Silver Mica Capacitor, 470Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1243
SILVER MICA CAPACITOR, 470PF, 500V, 5%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 470PF, 500V, 5%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD471JO3 15F1243
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 470Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers