Cornell Dubilier Mica and PTFE Capacitors CD19FD471GO3F

Description
CAP MICA 470PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 470PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD471GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD471GO3F
Mica and PTFE Capacitors CD19FD471GO3F
CAP MICA 470PF 2% 500V RADIAL

CAP MICA 470PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 470Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0911 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 470Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0911
Silver Mica Capacitor 470Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0911
SILVER MICA CAPACITOR 470PF, 500V, 2%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 470PF, 500V, 2%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD471GO3F 81K0911
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 470Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers