Cornell Dubilier Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD471FO3

Description
SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3158 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3158
Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3158
SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 470PF, 500V, 1%, RADIAL; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD471FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD471FO3
Mica and PTFE Capacitors CD19FD471FO3
CAP MICA 470PF 1% 500V RADIAL

CAP MICA 470PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3158 CD19FD471FO3
Product Name Silver Mica Capacitor 470Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details