Cornell Dubilier Silver Mica Capacitor 3600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD19FD362JO3

Description
SILVER MICA CAPACITOR 3600PF, 500V, 5%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 3600PF, 500V, 5%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 3600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3148 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3148
Silver Mica Capacitor 3600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3148
SILVER MICA CAPACITOR 3600PF, 500V, 5%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 3600PF, 500V, 5%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD362JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD362JO3
Mica and PTFE Capacitors CD19FD362JO3
CAP MICA 3600PF 5% 500V RADIAL

CAP MICA 3600PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3148 CD19FD362JO3
Product Name Silver Mica Capacitor 3600Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0036 microF 0.0036 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details