Cornell Dubilier Silver Mica Capacitor 3300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD332FO3F

Description
SILVER MICA CAPACITOR 3300PF, 500V, 1%, RADIAL; Capacitance:3300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 3300PF, 500V, 1%, RADIAL; Capacitance:3300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 3300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0889 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0889
Silver Mica Capacitor 3300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0889
SILVER MICA CAPACITOR 3300PF, 500V, 1%, RADIAL; Capacitance:3300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 3300PF, 500V, 1%, RADIAL; Capacitance:3300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FD332FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD332FO3F
Mica and PTFE Capacitors CD19FD332FO3F
CAP MICA 3300PF 1% 500V RADIAL

CAP MICA 3300PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0889 CD19FD332FO3F
Product Name Silver Mica Capacitor 3300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers