Cornell Dubilier Capacitor Silver Mica, 3000Pf, 500V; Capacitance Cornell Dubilier CD19FD302JO3

Description
CAPACITOR SILVER MICA, 3000PF, 500V; Capacitance:3000pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No
Datasheet
Description
CAPACITOR SILVER MICA, 3000PF, 500V; Capacitance:3000pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Silver Mica, 3000Pf, 500V; Capacitance Cornell Dubilier - 15F1264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 3000Pf, 500V; Capacitance Cornell Dubilier
15F1264
Capacitor Silver Mica, 3000Pf, 500V; Capacitance Cornell Dubilier 15F1264
CAPACITOR SILVER MICA, 3000PF, 500V; Capacitance:3000pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

CAPACITOR SILVER MICA, 3000PF, 500V; Capacitance:3000pF; Voltage Rating:500V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Features:Standard Dipped; Filter Terminals:Radial Leaded; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD302JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD302JO3
Mica and PTFE Capacitors CD19FD302JO3
CAP MICA 3000PF 5% 500V RADIAL

CAP MICA 3000PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1264 CD19FD302JO3
Product Name Capacitor Silver Mica, 3000Pf, 500V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0030 microF 0.0030 microF
WVDC 500 volts
WVAC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers