Cornell Dubilier Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD302FO3

Description
SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3136 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3136
Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3136
SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 3000PF, 500V, 1%, RADIAL; Capacitance:3000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD302FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD302FO3
Mica and PTFE Capacitors CD19FD302FO3
CAP MICA 3000PF 1% 500V RADIAL

CAP MICA 3000PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3136 CD19FD302FO3
Product Name Silver Mica Capacitor 3000Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0030 microF 0.0030 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers