Cornell Dubilier Mica and PTFE Capacitors CD19FD272GO3

Description
CAP MICA 2700PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 2700PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD272GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD272GO3
Mica and PTFE Capacitors CD19FD272GO3
CAP MICA 2700PF 2% 500V RADIAL

CAP MICA 2700PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2700Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 92B2342 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2700Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
92B2342
Silver Mica Capacitor 2700Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 92B2342
SILVER MICA CAPACITOR 2700PF, 500V, 2%, RADIAL; Capacitance:2700pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 2700PF, 500V, 2%, RADIAL; Capacitance:2700pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD272GO3 92B2342
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2700Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details