Cornell Dubilier Mica and PTFE Capacitors CD19FD272FO3F

Description
CAP MICA 2700PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 2700PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD272FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD272FO3F
Mica and PTFE Capacitors CD19FD272FO3F
CAP MICA 2700PF 1% 500V RADIAL

CAP MICA 2700PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0877 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0877
Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0877
SILVER MICA CAPACITOR 2700PF, 500V, 1%, RADIAL; Capacitance:2700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 2700PF, 500V, 1%, RADIAL; Capacitance:2700pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5471
Cap, 2700Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5471
CAP, 2700PF, 500V, 1%, THROUGH HOLE; Capacitance:2700pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2700PF, 500V, 1%, THROUGH HOLE; Capacitance:2700pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CD19FD272FO3F 81K0877 23M5471
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2700Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 2700Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF
Mounting Style Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers