Cornell Dubilier Mica and PTFE Capacitors CD19FD242GO3

Description
CAP MICA 2400PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 2400PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD242GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD242GO3
Mica and PTFE Capacitors CD19FD242GO3
CAP MICA 2400PF 2% 500V RADIAL

CAP MICA 2400PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2400Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3125 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2400Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3125
Silver Mica Capacitor 2400Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3125
SILVER MICA CAPACITOR 2400PF, 500V, 2%, RADIAL; Capacitance:2400pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No

SILVER MICA CAPACITOR 2400PF, 500V, 2%, RADIAL; Capacitance:2400pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD242GO3 12C3125
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2400Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0024 microF 0.0024 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details