CAP MICA 1500PF 5% 500V RADIAL
SILVER MICA CAPACITOR 1500PF, 500V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: Yes
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.
| Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD152JO3F | 81K0849 | 70189498 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Capacitor; MICA;Cap 1500pF;Tol+-5%;Radial Dipped;Vol-Rtg 500vdc;LS 8.7mm |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica; Mica | Mica | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |