Cornell Dubilier Silver Mica Capacitor 1500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD152FO3F

Description
SILVER MICA CAPACITOR 1500PF, 500V, 1%, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1500PF, 500V, 1%, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0847 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0847
Silver Mica Capacitor 1500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0847
SILVER MICA CAPACITOR 1500PF, 500V, 1%, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; No. of Pins:2 RoHS Compliant: Yes

SILVER MICA CAPACITOR 1500PF, 500V, 1%, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 1%; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5468
Cap, 1500Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5468
CAP, 1500PF, 500V, 1%, THROUGH HOLE; Capacitance:1500pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500PF, 500V, 1%, THROUGH HOLE; Capacitance:1500pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FD152FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD152FO3F
Mica and PTFE Capacitors CD19FD152FO3F
CAP MICA 1500PF 1% 500V RADIAL

CAP MICA 1500PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 81K0847 23M5468 CD19FD152FO3F
Product Name Silver Mica Capacitor 1500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 1500Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers