Cornell Dubilier Silver Mica Capacitor 1100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD19FD112GO3F

Description
SILVER MICA CAPACITOR 1100PF, 500V, 2%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1100PF, 500V, 2%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0836 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0836
Silver Mica Capacitor 1100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0836
SILVER MICA CAPACITOR 1100PF, 500V, 2%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1100PF, 500V, 2%, RADIAL; Capacitance:1100pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FD112GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD112GO3F
Mica and PTFE Capacitors CD19FD112GO3F
CAP MICA 1100PF 2% 500V RADIAL

CAP MICA 1100PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0836 CD19FD112GO3F
Product Name Silver Mica Capacitor 1100Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0011 microF 0.0011 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details