Cornell Dubilier Silver Mica Capacitor 6800Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier CD19FC682JO3F

Description
SILVER MICA CAPACITOR 6800PF, 300V, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 6800PF, 300V, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 6800Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 81K0828 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6800Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
81K0828
Silver Mica Capacitor 6800Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 81K0828
SILVER MICA CAPACITOR 6800PF, 300V, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 6800PF, 300V, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FC682JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FC682JO3F
Mica and PTFE Capacitors CD19FC682JO3F
CAP MICA 6800PF 5% 300V RADIAL

CAP MICA 6800PF 5% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0828 CD19FC682JO3F
Product Name Silver Mica Capacitor 6800Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers