Cornell Dubilier Mica and PTFE Capacitors CD19FC622GO3

Description
CAP MICA 6200PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 6200PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FC622GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FC622GO3
Mica and PTFE Capacitors CD19FC622GO3
CAP MICA 6200PF 2% 300V RADIAL

CAP MICA 6200PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 6200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3094 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3094
Silver Mica Capacitor 6200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3094
SILVER MICA CAPACITOR 6200PF, 300V, 2%, RADIAL; Capacitance:6200pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 6200PF, 300V, 2%, RADIAL; Capacitance:6200pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FC622GO3 12C3094
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 6200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers