Cornell Dubilier Silver Mica Capacitor 5600Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD19FC562FO3F

Description
SILVER MICA CAPACITOR 5600PF, 300V, 1%, RADIAL; Capacitance:5600pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 5600PF, 300V, 1%, RADIAL; Capacitance:5600pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5600Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 81K0820 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5600Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
81K0820
Silver Mica Capacitor 5600Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 81K0820
SILVER MICA CAPACITOR 5600PF, 300V, 1%, RADIAL; Capacitance:5600pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 5600PF, 300V, 1%, RADIAL; Capacitance:5600pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FC562FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FC562FO3F
Mica and PTFE Capacitors CD19FC562FO3F
CAP MICA 5600PF 1% 300V RADIAL

CAP MICA 5600PF 1% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0820 CD19FC562FO3F
Product Name Silver Mica Capacitor 5600Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF 0.0056 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers