Cornell Dubilier Silver Mica Capacitor 9100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD19FA912JO3

Description
SILVER MICA CAPACITOR 9100PF, 100V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 9100PF, 100V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 9100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C3089 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 9100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C3089
Silver Mica Capacitor 9100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C3089
SILVER MICA CAPACITOR 9100PF, 100V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No

SILVER MICA CAPACITOR 9100PF, 100V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FA912JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FA912JO3
Mica and PTFE Capacitors CD19FA912JO3
CAP MICA 9100PF 5% 100V RADIAL

CAP MICA 9100PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3089 CD19FA912JO3
Product Name Silver Mica Capacitor 9100Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0091 microF 0.0091 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details