Cornell Dubilier Silver Mica Capacitor 9100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD19FA912FO3F

Description
SILVER MICA CAPACITOR 9100PF, 100V, 1%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 9100PF, 100V, 1%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 9100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 81K0817 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 9100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
81K0817
Silver Mica Capacitor 9100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 81K0817
SILVER MICA CAPACITOR 9100PF, 100V, 1%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 9100PF, 100V, 1%, RADIAL; Capacitance:9100pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FA912FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FA912FO3F
Mica and PTFE Capacitors CD19FA912FO3F
CAP MICA 9100PF 1% 100V RADIAL

CAP MICA 9100PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0817 CD19FA912FO3F
Product Name Silver Mica Capacitor 9100Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0091 microF 0.0091 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers