Cornell Dubilier Silver Mica Capacitor 8200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD19FA822GO3F

Description
SILVER MICA CAPACITOR 8200PF, 100V, 2%, RADIAL; Capacitance:8200pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 8200PF, 100V, 2%, RADIAL; Capacitance:8200pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 8200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 81K0815 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 8200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
81K0815
Silver Mica Capacitor 8200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 81K0815
SILVER MICA CAPACITOR 8200PF, 100V, 2%, RADIAL; Capacitance:8200pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 8200PF, 100V, 2%, RADIAL; Capacitance:8200pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FA822GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FA822GO3F
Mica and PTFE Capacitors CD19FA822GO3F
CAP MICA 8200PF 2% 100V RADIAL

CAP MICA 8200PF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0815 CD19FA822GO3F
Product Name Silver Mica Capacitor 8200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0082 microF 0.0082 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers