Cornell Dubilier Mica and PTFE Capacitors CD19FA752JO3

Description
CAP MICA 7500PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 7500PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FA752JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FA752JO3
Mica and PTFE Capacitors CD19FA752JO3
CAP MICA 7500PF 5% 100V RADIAL

CAP MICA 7500PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 7500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C3083 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C3083
Silver Mica Capacitor 7500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C3083
SILVER MICA CAPACITOR 7500PF, 100V, 5%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 7500PF, 100V, 5%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FA752JO3 12C3083
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 7500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details