Cornell Dubilier Silver Mica Capacitor 7500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD19FA752FO3F

Description
SILVER MICA CAPACITOR 7500PF, 100V, 1%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 7500PF, 100V, 1%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 7500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 81K0811 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
81K0811
Silver Mica Capacitor 7500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 81K0811
SILVER MICA CAPACITOR 7500PF, 100V, 1%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 7500PF, 100V, 1%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FA752FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FA752FO3F
Mica and PTFE Capacitors CD19FA752FO3F
CAP MICA 7500PF 1% 100V RADIAL

CAP MICA 7500PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0811 CD19FA752FO3F
Product Name Silver Mica Capacitor 7500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0075 microF 0.0075 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers