Cornell Dubilier Mica and PTFE Capacitors CD19FA103JO3

Description
CAP MICA 10000PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 10000PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FA103JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FA103JO3
Mica and PTFE Capacitors CD19FA103JO3
CAP MICA 10000PF 5% 100V RADIAL

CAP MICA 10000PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.01Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C3080 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.01Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C3080
Silver Mica Capacitor, 0.01Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C3080
SILVER MICA CAPACITOR, 0.01UF, 100V, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.01UF, 100V, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FA103JO3 12C3080
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.01Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers